STMicroelectronics, Inc. Single FETs, MOSFETs STU12N60M2

Description
N-Channel 600V 9A (Tc) 85W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet
Description
N-Channel 600V 9A (Tc) 85W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16024-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16024-5-ND
Single FETs, MOSFETs 497-16024-5-ND
N-Channel 600V 9A (Tc) 85W (Tc) Through Hole TO-251 (IPAK)

N-Channel 600V 9A (Tc) 85W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.395 Ohm 9 A MOSFET Transistor
278-STU12N60M2
N-Channel 600 V 0.395 Ohm 9 A MOSFET Transistor 278-STU12N60M2
N-channel 600 V, 0.395 Ohm typ., 9 A MDmesh M2 Power MOSFET in IPAK package Product overview: STU12N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.395 Ohm, 9 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.395 Ohm, 9 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU12N60M2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.395 Ohm typ., 9 A MDmesh M2 Power MOSFET in IPAK package Product overview: STU12N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.395 Ohm, 9 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.395 Ohm, 9 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU12N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU12N60M2 - 1001386-STU12N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU12N60M2
1001386-STU12N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU12N60M2 1001386-STU12N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 1001386-STU12N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Family Name: STU12N60M2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 538pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 450 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): SiHU6N65E-GE3; IPU60R600CS; IPS65R600E6AKMA1; IPS60R400CEAKMA1; Introduction Date: May 22, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1001386-STU12N60M2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Family Name: STU12N60M2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 538pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 450 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): SiHU6N65E-GE3; IPU60R600CS; IPS65R600E6AKMA1; IPS60R400CEAKMA1;
Introduction Date: May 22, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU12N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU12N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU12N60M2
MOSFET N-CH 600V 9A IPAK

MOSFET N-CH 600V 9A IPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.395 Ohm typ., 9 A MDmesh M2 Power MOSFET in IPAK package

MOSFET N-channel 600 V, 0.395 Ohm typ., 9 A MDmesh M2 Power MOSFET in IPAK package

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-16024-5-ND 278-STU12N60M2 1001386-STU12N60M2 STU12N60M2 STU12N60M2
Product Name Single FETs, MOSFETs N-Channel 600 V 0.395 Ohm 9 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU12N60M2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak TO-251-3 Short Leads, IPak, TO-251AA
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
Specs
Package Type D2PAK
Packing Method 100
View Details