STMicroelectronics, Inc. Single FETs, MOSFETs STU11NM60ND

Description
N-Channel 600V 10A (Tc) 90W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 600V 10A (Tc) 90W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STU11NM60ND-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STU11NM60ND-ND
Single FETs, MOSFETs STU11NM60ND-ND
N-Channel 600V 10A (Tc) 90W (Tc) Through Hole I-PAK

N-Channel 600V 10A (Tc) 90W (Tc) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278129-STU11NM60ND - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278129-STU11NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278129-STU11NM60ND
Win Source Part Number: 1278129-STU11NM60ND Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: FDmesh™ II Package: Tube Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 450mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 90W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: I-PAK Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 850 pF @ 50 V Vgs (Max): ±25V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STU11N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278129-STU11NM60ND
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: FDmesh™ II
Package: Tube
Standard Package: 75
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Rds On (Max) @ Id, Vgs: 450mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 90W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: I-PAK
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 850 pF @ 50 V
Vgs (Max): ±25V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STU11N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU11NM60ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU11NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU11NM60ND
MOSFET N-CH 600V 10A IPAK

MOSFET N-CH 600V 10A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number STU11NM60ND-ND 1278129-STU11NM60ND STU11NM60ND
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
 - AUIRFR3607TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type DPAK
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers