STMicroelectronics, Inc. Single FETs, MOSFETs STU10NM65N

Description
N-Channel 650V 9A (Tc) 90W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 650V 9A (Tc) 90W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STU10NM65N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STU10NM65N-ND
Single FETs, MOSFETs STU10NM65N-ND
N-Channel 650V 9A (Tc) 90W (Tc) Through Hole I-PAK

N-Channel 650V 9A (Tc) 90W (Tc) Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU10NM65N - 898486-STU10NM65N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU10NM65N
898486-STU10NM65N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU10NM65N 898486-STU10NM65N
Manufacturer: STMicroelectronics Win Source Part Number: 898486-STU10NM65N Series: MDmesh™ II Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 9A (Tc) 90W (Tc) Through Hole I-PAK Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Part Status: Obsolete Family Name: STU10N Categories: Discrete Semiconductor Products Case / Package: I-Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 898486-STU10NM65N
Series: MDmesh™ II
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 650 V 9A (Tc) 90W (Tc) Through Hole I-PAK
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: STU10N
Categories: Discrete Semiconductor Products
Case / Package: I-Pak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU10NM65N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU10NM65N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU10NM65N
MOSFET N-CH 650V 9A IPAK

MOSFET N-CH 650V 9A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number STU10NM65N-ND 898486-STU10NM65N STU10NM65N
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU10NM65N Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products