STMicroelectronics, Inc. Single FETs, MOSFETs STU10NM60N

Description
N-Channel 600V 10A (Tc) 70W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet
Description
N-Channel 600V 10A (Tc) 70W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STU10NM60N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STU10NM60N-ND
Single FETs, MOSFETs 497-STU10NM60N-ND
N-Channel 600V 10A (Tc) 70W (Tc) Through Hole TO-251 (IPAK)

N-Channel 600V 10A (Tc) 70W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU10NM60N - 212419-STU10NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU10NM60N
212419-STU10NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU10NM60N 212419-STU10NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 212419-STU10NM60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 540pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 550 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212419-STU10NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 540pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 550 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.53 Ohm 10 A MOSFET Transistor
278-STU10NM60N
N-Channel 600 V 0.53 Ohm 10 A MOSFET Transistor 278-STU10NM60N
N-channel 600 V, 0.53 Ohm typ., 10 A, MDmesh II Power MOSFET in IPAK package Product overview: STU10NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.53 Ohm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.53 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU10NM60N can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.53 Ohm typ., 10 A, MDmesh II Power MOSFET in IPAK package Product overview: STU10NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.53 Ohm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.53 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU10NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Ch, 600V, 10A, To-251; Channel Type Stmicroelectronics - 25R9489 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 10A, To-251; Channel Type Stmicroelectronics
25R9489
Mosfet, N Ch, 600V, 10A, To-251; Channel Type Stmicroelectronics 25R9489
MOSFET, N CH, 600V, 10A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 600V, 10A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU10NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU10NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU10NM60N
MOSFET N-CH 600V 10A IPAK

MOSFET N-CH 600V 10A IPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V Mdmesh 8A

MOSFET N-channel 600 V Mdmesh 8A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STU10NM60N-ND 212419-STU10NM60N 278-STU10NM60N 25R9489 STU10NM60N STU10NM60N
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU10NM60N N-Channel 600 V 0.53 Ohm 10 A MOSFET Transistor Mosfet, N Ch, 600V, 10A, To-251; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak TO-3 540 pF @ 50 V
V(BR)DSS 600 volts
PD 70000 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data