Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 038423-STTS75M2F
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Temp sensor & therm watchdog, STTS75M2F
Temp sensor & therm watchdog, STTS75M2F
SENSOR DIGITAL -55C-125C 8SO
SENSOR DIGITAL -55C-125C 8SO
TEMPERATURE SENSOR, 0.5DEG C, SOIC-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 497-6178-6-ND | 038423-STTS75M2F | 578944 | STTS75M2F | STTS75M2F | 45AC7767 |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - STTS75M2F | Temperature & Humidity Sensor ICs | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Temperature Sensor, 0.5Deg C, Soic-8; Ic Output Type Stmicroelectronics |
| Package / Mounting | "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount (SMD); 8-SO | Soic | Surface Mount |