Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 898485-STTS75M2E
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STTS75
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
SENSOR DIGITAL -55C-125C 8SO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | STTS75M2E-ND | 898485-STTS75M2E | STTS75M2E |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - STTS75M2E | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Package / Mounting | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC |