Manufacturer: STMicroelectronics
Win Source Part Number: 038357-STTS751-1WB3F
Category: Sensors Transducers
Family: Temperature Sensors Transducers
Packaging: Reel
Operating Temperature Range: -40°C ~ 125°C
Features: One-Shot Output Switch Programmable Limit Programmable Resolution Standby Mode
Package: SOT-23-6
Manufacturer Device Package: SOT-23-6
Standard Package: 1
No: 625984
Output Type: SMBus
Operating Supply Voltage: 2.25 V ~ 3.6 V
Test Condition: 0°C ~ 85°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 038357-STTS751-1WB3F |
| Product Name | Sensors Transducers |