STMicroelectronics, Inc. Analog and Digital Output STTS751-1DP3F

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-UDFN (2x2)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-UDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 497-10724-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-10724-2-ND
Analog and Digital Output 497-10724-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-UDFN (2x2)

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-UDFN (2x2)

Buy Now Datasheet
Analog and Digital Output - 497-10724-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-10724-6-ND
Analog and Digital Output 497-10724-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-UDFN (2x2)

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-UDFN (2x2)

Buy Now Datasheet
Analog and Digital Output - 497-10724-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-10724-1-ND
Analog and Digital Output 497-10724-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-UDFN (2x2)

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-UDFN (2x2)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - STTS751-1DP3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
STTS751-1DP3F
Sensors, Transducers - Temperature Sensors - Analog and Digital Output STTS751-1DP3F
SENSOR DIGITAL -40C-125C 6UDFN

SENSOR DIGITAL -40C-125C 6UDFN

Supplier's Site
Temperature Sensor, -40 To 125Deg C; Ic Output Type Stmicroelectronics - 51AC9618 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, -40 To 125Deg C; Ic Output Type Stmicroelectronics
51AC9618
Temperature Sensor, -40 To 125Deg C; Ic Output Type Stmicroelectronics 51AC9618
TEMPERATURE SENSOR, -40 TO 125DEG C; IC Output Type:Open Drain; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.25V RoHS Compliant: Yes

TEMPERATURE SENSOR, -40 TO 125DEG C; IC Output Type:Open Drain; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.25V RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - STTS751-1DP3F - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
STTS751-1DP3F
Analog and Digital Output STTS751-1DP3F
SENSOR DIGITAL -40C-125C 6UDFN

SENSOR DIGITAL -40C-125C 6UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 497-10724-2-ND STTS751-1DP3F 51AC9618 STTS751-1DP3F
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, -40 To 125Deg C; Ic Output Type Stmicroelectronics Analog and Digital Output
Package / Mounting 6-UDFN Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

HYT 939 with membrane filter - HYT 939 module with PTFE filter - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 2.7 to 5.5 volts
View Details
Inclinometer Mems, 30V, Module-4; Mems Module Function Te Connectivity Sensors - 03AC1402 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 8 to 30 volts
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
InGaAs image sensors, Line sensors - G16823-128DB - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details