STMicroelectronics Sensors Transducers STTS751-1DP3F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038168-STTS751-1DP3F Category: Sensors Transducers Family: Temperature Sensors Transducers Packaging: Reel Operating Temperature Range: -40°C ~ 125°C Features: One-Shot Output Switch Programmable Limit Programmable Resolution Standby Mode Package: 6-UDFN Manufacturer Device Package: 6-UDFN (2x2) Standard Package: 1 No: 102231 Output Type: SMBus Operating Supply Voltage: 2.25 V ~ 3.6 V Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Alternative Parts (Cross-Reference): TMP112AIDRLR; STTS751-0DP3F; TMP112AIDRLT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038168-STTS751-1DP3F Category: Sensors Transducers Family: Temperature Sensors Transducers Packaging: Reel Operating Temperature Range: -40°C ~ 125°C Features: One-Shot Output Switch Programmable Limit Programmable Resolution Standby Mode Package: 6-UDFN Manufacturer Device Package: 6-UDFN (2x2) Standard Package: 1 No: 102231 Output Type: SMBus Operating Supply Voltage: 2.25 V ~ 3.6 V Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Alternative Parts (Cross-Reference): TMP112AIDRLR; STTS751-0DP3F; TMP112AIDRLT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors Transducers - 038168-STTS751-1DP3F - Win Source Electronics
Laguna Hills, CA, United States
Sensors Transducers
038168-STTS751-1DP3F
Sensors Transducers 038168-STTS751-1DP3F
Manufacturer: STMicroelectronics Win Source Part Number: 038168-STTS751-1DP3F Category: Sensors Transducers Family: Temperature Sensors Transducers Packaging: Reel Operating Temperature Range: -40°C ~ 125°C Features: One-Shot Output Switch Programmable Limit Programmable Resolution Standby Mode Package: 6-UDFN Manufacturer Device Package: 6-UDFN (2x2) Standard Package: 1 No: 102231 Output Type: SMBus Operating Supply Voltage: 2.25 V ~ 3.6 V Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Alternative Parts (Cross-Reference): TMP112AIDRLR; STTS751-0DP3F; TMP112AIDRLT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038168-STTS751-1DP3F
Category: Sensors Transducers
Family: Temperature Sensors Transducers
Packaging: Reel
Operating Temperature Range: -40°C ~ 125°C
Features: One-Shot Output Switch Programmable Limit Programmable Resolution Standby Mode
Package: 6-UDFN
Manufacturer Device Package: 6-UDFN (2x2)
Standard Package: 1
No: 102231
Output Type: SMBus
Operating Supply Voltage: 2.25 V ~ 3.6 V
Test Condition: 0°C ~ 85°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Alternative Parts (Cross-Reference): TMP112AIDRLR; STTS751-0DP3F; TMP112AIDRLT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 038168-STTS751-1DP3F
Product Name Sensors Transducers
Unlock Full Specs
to access all available technical data