STMicroelectronics, Inc. PMIC - PMIC - Thermal Management - STTS2004B2DN3F STTS2004B2DN3F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038101-STTS2004B2DN3 F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: 2-Wire Serial, I2C Topology: ADC (Sigma Delta), Register Bank Sensor Type: Internal Accuracy: ±3°C(Max) Sensing Temperature: -20°C to 125°C Output Alarm: Yes Output Fan: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C Case / Package: 8-TDFN (2x3) Purpose: Temp Monitoring System (Sensor), DIMM DDR Memory Supply Voltage - Operating: 2.2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038101-STTS2004B2DN3 F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: 2-Wire Serial, I2C Topology: ADC (Sigma Delta), Register Bank Sensor Type: Internal Accuracy: ±3°C(Max) Sensing Temperature: -20°C to 125°C Output Alarm: Yes Output Fan: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C Case / Package: 8-TDFN (2x3) Purpose: Temp Monitoring System (Sensor), DIMM DDR Memory Supply Voltage - Operating: 2.2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Thermal Management - STTS2004B2DN3F - 038101-STTS2004B2DN3F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Thermal Management - STTS2004B2DN3F
038101-STTS2004B2DN3F
PMIC - PMIC - Thermal Management - STTS2004B2DN3F 038101-STTS2004B2DN3F
Manufacturer: STMicroelectronics Win Source Part Number: 038101-STTS2004B2DN3 F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: 2-Wire Serial, I2C Topology: ADC (Sigma Delta), Register Bank Sensor Type: Internal Accuracy: ±3°C(Max) Sensing Temperature: -20°C to 125°C Output Alarm: Yes Output Fan: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C Case / Package: 8-TDFN (2x3) Purpose: Temp Monitoring System (Sensor), DIMM DDR Memory Supply Voltage - Operating: 2.2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038101-STTS2004B2DN3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: 2-Wire Serial, I2C
Topology: ADC (Sigma Delta), Register Bank
Sensor Type: Internal
Accuracy: ±3°C(Max)
Sensing Temperature: -20°C to 125°C
Output Alarm: Yes
Output Fan: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C
Case / Package: 8-TDFN (2x3)
Purpose: Temp Monitoring System (Sensor), DIMM DDR Memory
Supply Voltage - Operating: 2.2 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management - STTS2004B2DN3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
STTS2004B2DN3F
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management STTS2004B2DN3F
MOD TEMP SENSOR 4KB EEP 8TDFN

MOD TEMP SENSOR 4KB EEP 8TDFN

Supplier's Site
Temperature Sensor, 3Deg C, Tdfn-8; Ic Output Type Stmicroelectronics - 24AC5475 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 3Deg C, Tdfn-8; Ic Output Type Stmicroelectronics
24AC5475
Temperature Sensor, 3Deg C, Tdfn-8; Ic Output Type Stmicroelectronics 24AC5475
TEMPERATURE SENSOR, 3DEG C, TDFN-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-20°C; Sensing Temperature Max:125°C; Sensor Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.2V; MSL:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 3DEG C, TDFN-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-20°C; Sensing Temperature Max:125°C; Sensor Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 038101-STTS2004B2DN3F STTS2004B2DN3F 24AC5475
Product Name PMIC - PMIC - Thermal Management - STTS2004B2DN3F Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management Temperature Sensor, 3Deg C, Tdfn-8; Ic Output Type Stmicroelectronics
Package / Mounting Surface Mount (SMD); 8-TDFN (2x3)
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2952-TSIC306SOP-8-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 2.97 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 85-030G-0R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors infrared - SMTIR2102 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S13255-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details