Rectifier Diode, 1 Phase, 1 Element, 8A, 300V V(RRM), Silicon, TO-220AC
Manufacturer: STMicroelectronics
Win Source Part Number: 1262218-STTH8R03D
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 300V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: STTH8R03
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.8V at 8A
Current - Reverse Leakage at Vr: 10μA at 300V
8A 300V Ultrafast Rectifier Diode, TO-220AC Product overview: STTH8R03D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R03D can be used for catalog matching and distributor lookup.
DIODE GEN PURP 300V 8A TO220AC
DIODE GEN PURP 300V 8A TO220AC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | STTH8R03D | 1262218-STTH8R03D | 280-STTH8R03D | STTH8R03D | STTH8R03D | 57P2508 | STTH8R03D |
| Product Name | Diodes, Rectifiers - Single - STTH8R03D | 8A 300V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Single Diodes | |
| Package | DO 220 | Rail/Tube | TO-220AC | TO-220; TO-220-2 | |||
| Life Cycle Stage | Obsolete | Active | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Standard | ||||||
| VF | 1.8 volts | 1.8 volts | 1.8 volts |