STMicroelectronics, Inc. 650V 8A Diode and Rectifier STTH8BC065DI

Description
DIODE GEN PURP 650V 8A TO220AC Product overview: STTH8BC065DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8BC065DI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 650V 8A TO220AC Product overview: STTH8BC065DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8BC065DI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650V 8A Diode and Rectifier - 280-STTH8BC065DI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 8A Diode and Rectifier
280-STTH8BC065DI
650V 8A Diode and Rectifier 280-STTH8BC065DI
DIODE GEN PURP 650V 8A TO220AC Product overview: STTH8BC065DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8BC065DI can be used for catalog matching and distributor lookup.

DIODE GEN PURP 650V 8A TO220AC Product overview: STTH8BC065DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8BC065DI can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTH8BC065DI - 047393-STTH8BC065DI - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH8BC065DI
047393-STTH8BC065DI
Diodes, Rectifiers - Single - STTH8BC065DI 047393-STTH8BC065DI
Manufacturer: STMicroelectronics Win Source Part Number: 047393-STTH8BC065DI Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 650V Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 25ns Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AC ins Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 047393-STTH8BC065DI
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 650V
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 25ns
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AC ins
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-STTH8BC065DI 047393-STTH8BC065DI
Product Name 650V 8A Diode and Rectifier Diodes, Rectifiers - Single - STTH8BC065DI
Package Rail/Tube
RoHS Compliant RoHS
IO 8 amps
Unlock Full Specs
to access all available technical data