STMicroelectronics, Inc. Diodes, Rectifiers - Single - STTH80S06W STTH80S06W

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935652-STTH80S06W Features: Diode Standard 600 V 80A Through Hole DO-247 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: DO-247-2 (Straight Leads) Mounting: Through Hole Part Status: Obsolete Family Name: STTH80 Categories: Discrete Semiconductor Products Case / Package: DO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-16023-5, -497-16023-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935652-STTH80S06W Features: Diode Standard 600 V 80A Through Hole DO-247 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: DO-247-2 (Straight Leads) Mounting: Through Hole Part Status: Obsolete Family Name: STTH80 Categories: Discrete Semiconductor Products Case / Package: DO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-16023-5, -497-16023-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STTH80S06W - 935652-STTH80S06W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH80S06W
935652-STTH80S06W
Diodes, Rectifiers - Single - STTH80S06W 935652-STTH80S06W
Manufacturer: STMicroelectronics Win Source Part Number: 935652-STTH80S06W Features: Diode Standard 600 V 80A Through Hole DO-247 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: DO-247-2 (Straight Leads) Mounting: Through Hole Part Status: Obsolete Family Name: STTH80 Categories: Discrete Semiconductor Products Case / Package: DO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-16023-5, -497-16023-5

Manufacturer: STMicroelectronics
Win Source Part Number: 935652-STTH80S06W
Features: Diode Standard 600 V 80A Through Hole DO-247
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: DO-247-2 (Straight Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: STTH80
Categories: Discrete Semiconductor Products
Case / Package: DO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-16023-5, -497-16023-5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH80S06W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH80S06W
Discrete Semiconductor Products - Diodes - Rectifiers STTH80S06W
DIODE GEN PURP 600V 80A DO247

DIODE GEN PURP 600V 80A DO247

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH80S06W
Rectifiers STTH80S06W
Rectifiers Turbo 2 ultrafast high voltage rectifier

Rectifiers Turbo 2 ultrafast high voltage rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 935652-STTH80S06W STTH80S06W STTH80S06W
Product Name Diodes, Rectifiers - Single - STTH80S06W Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Diode Standard 600 V 80A Through Hole DO-247
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: MS985C4 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 400 volts
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes - 3PFR0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 2700 mA
trr 150 ns
View Details
Schottky Diodes & Rectifiers - 1219514 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details