STMicroelectronics, Inc. Diodes, Rectifiers - Single - STTH5L04DEE-TR STTH5L04DEE-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 720608-STTH5L04DEE-T R Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 60ns Operating Temperature - Junction: 150°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: PowerFlat (3.3x3.3) Status: Obsolete Manufacturer Package: 8-PowerVDFN Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: STTH5L04 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 5A Current - Reverse Leakage at Vr: 2.5μA at 400V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 720608-STTH5L04DEE-T R Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 60ns Operating Temperature - Junction: 150°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: PowerFlat (3.3x3.3) Status: Obsolete Manufacturer Package: 8-PowerVDFN Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: STTH5L04 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 5A Current - Reverse Leakage at Vr: 2.5μA at 400V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STTH5L04DEE-TR - 720608-STTH5L04DEE-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH5L04DEE-TR
720608-STTH5L04DEE-TR
Diodes, Rectifiers - Single - STTH5L04DEE-TR 720608-STTH5L04DEE-TR
Manufacturer: STMicroelectronics Win Source Part Number: 720608-STTH5L04DEE-T R Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 60ns Operating Temperature - Junction: 150°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: PowerFlat (3.3x3.3) Status: Obsolete Manufacturer Package: 8-PowerVDFN Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: STTH5L04 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 5A Current - Reverse Leakage at Vr: 2.5μA at 400V

Manufacturer: STMicroelectronics
Win Source Part Number: 720608-STTH5L04DEE-TR
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 60ns
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: PowerFlat (3.3x3.3)
Status: Obsolete
Manufacturer Package: 8-PowerVDFN
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: STTH5L04
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 5A
Current - Reverse Leakage at Vr: 2.5μA at 400V

Buy Now
Singapore, Singapore
Diode and Rectifier
280-STTH5L04DEE-TR
Diode and Rectifier 280-STTH5L04DEE-TR
Turbo 2 ultrafast recovery diode Product overview: STTH5L04DEE-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5L04DEE-TR can be used for catalog matching and distributor lookup.

Turbo 2 ultrafast recovery diode Product overview: STTH5L04DEE-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5L04DEE-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH5L04DEE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH5L04DEE-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH5L04DEE-TR
DIODE GEN PURP 400V 5A POWERFLAT

DIODE GEN PURP 400V 5A POWERFLAT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 720608-STTH5L04DEE-TR 280-STTH5L04DEE-TR STTH5L04DEE-TR
Product Name Diodes, Rectifiers - Single - STTH5L04DEE-TR Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.25 volts 1.25 volts
VR 400 volts
IR 0.0025 mA
trr 60 ns
Unlock Full Specs
to access all available technical data