STMicroelectronics 1.2KV 5A Diode and Rectifier STTH512

Description
DIODE GEN PURP 1.2KV 5A TO220FP Product overview: STTH512 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH512 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1.2KV 5A TO220FP Product overview: STTH512 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH512 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 5A Diode and Rectifier - 280-STTH512 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 5A Diode and Rectifier
280-STTH512
1.2KV 5A Diode and Rectifier 280-STTH512
DIODE GEN PURP 1.2KV 5A TO220FP Product overview: STTH512 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH512 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 5A TO220FP Product overview: STTH512 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STTH512 - 348484-STTH512 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH512
348484-STTH512
Diodes, Rectifiers - Single - STTH512 348484-STTH512
Manufacturer: STMicroelectronics Win Source Part Number: 348484-STTH512 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 2.2V @ 5A Reverse Recovery Time (trr): 95ns Current - Reverse Leakage @ Vr: 5μA @ 1200V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FPAC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 348484-STTH512
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 5A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 5μA @ 1200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-STTH512 348484-STTH512
Product Name 1.2KV 5A Diode and Rectifier Diodes, Rectifiers - Single - STTH512
Package Tube/Rail
Tj 175 C (347 F) 175 C (347 F)
Diode Type Standard
VF 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219465 - RS Components, Ltd.
Specs
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRS2HVM7.5F - Micross Components, Inc.
Specs
IFSM 32 amps
IF 2000 mA
trr 150 ns
View Details