Win Source Part Number: 1282058-STTH4R06DEE-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 4 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 3 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (3.3x3.3)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-13333-6,STTH4R0
Base Product Number: STTH4R06
Product Status: Obsolete
600V 4A Ultrafast Rectifier Diode SMD Product overview: STTH4R06DEE-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4R06DEE-TR can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 4A POWERFLAT
DIODE GEN PURP 600V 4A POWERFLAT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1282058-STTH4R06DEE-TR | 280-STTH4R06DEE-TR | STTH4R06DEE-TR | STTH4R06DEE-TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | SMD 600V 4A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | |||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | |
| VR | 600 volts | 600 volts | ||
| IR | 0.0030 mA | 0.0030 mA | ||
| trr | 50 ns |