Manufacturer: STMicroelectronics
Win Source Part Number: 1262197-STTH4R02FP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 4A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FPAC
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-2 Full Pack
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: STTH4R02
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 4A
Current - Reverse Leakage at Vr: 3μA at 200V
| Win Source Electronics | |
|---|---|
| Product Category | Step Recovery Diodes |
| Product Number | 1262197-STTH4R02FP |
| Product Name | Electronic Wholesale - STTH4R02FP |
| Life Cycle Stage | Obsolete |
| VF | 1.05 volts |
| VR | 200 volts |