DIODE GEN PURP 600V 30A TO3PF Product overview: STTH30M06SPF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30M06SPF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1366904-STTH30M06SPF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: TO-3P-3 Full Pack
Supplier Device Package: TO-3PF
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 3.8 V @ 30 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 60 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
DIODE GEN PURP 600V 30A TO3PF
DIODE GEN PURP 600V 30A TO3PF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-STTH30M06SPF | 1366904-STTH30M06SPF | 32AK1636 | STTH30M06SPF | STTH30M06SPF |
| Product Name | 600V 30A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Rectifier Stmicroelectronics | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-3; TO-3P-3 Full Pack | TO-3 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | 175 C (347 F) | |||
| VF | 3.8 volts | 3.8 volts | 3.8 volts |