STMicroelectronics, Inc. Repetitive Reverse Voltage Vrrm Max Stmicroelectronics STTH30L06W.

Description
Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):30A; Diode Configuration:Single ; Forward Voltage VF Max:1.55V; Reverse Recovery Time trr Max:90ns; Forward Surge Current Ifsm Max:160A; Operating Temperature Max:175°C RoHS Compliant: Yes
Description
Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):30A; Diode Configuration:Single ; Forward Voltage VF Max:1.55V; Reverse Recovery Time trr Max:90ns; Forward Surge Current Ifsm Max:160A; Operating Temperature Max:175°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 15AC4530 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
15AC4530
Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 15AC4530
Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):30A; Diode Configuration:Single ; Forward Voltage VF Max:1.55V; Reverse Recovery Time trr Max:90ns; Forward Surge Current Ifsm Max:160A; Operating Temperature Max:175°C RoHS Compliant: Yes

Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):30A; Diode Configuration:Single; Forward Voltage VF Max:1.55V; Reverse Recovery Time trr Max:90ns; Forward Surge Current Ifsm Max:160A; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC4530
Product Name Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
RoHS Compliant RoHS
VF 1.55 volts
IF 30000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219520 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
General-purpose Schottky diode - 1PS79SB40-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details