STMicroelectronics 600V 50A Diode and Rectifier STTH30L06P

Description
Diode Switching 600V 50A 2-Pin(2+Tab) DOP3I Tube Product overview: STTH30L06P from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 50A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30L06P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 600V 50A 2-Pin(2+Tab) DOP3I Tube Product overview: STTH30L06P from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 50A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30L06P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 50A Diode and Rectifier - 280-STTH30L06P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 50A Diode and Rectifier
280-STTH30L06P
600V 50A Diode and Rectifier 280-STTH30L06P
Diode Switching 600V 50A 2-Pin(2+Tab) DOP3I Tube Product overview: STTH30L06P from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 50A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30L06P can be used for catalog matching and distributor lookup.

Diode Switching 600V 50A 2-Pin(2+Tab) DOP3I Tube Product overview: STTH30L06P from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 50A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30L06P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282022-STTH30L06P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282022-STTH30L06P
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282022-STTH30L06P
Win Source Part Number: 1282022-STTH30L06P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 300 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 30 A Reverse Recovery Time (trr): 90 ns Current - Reverse Leakage @ Vr: 25 µA @ 600 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: SOD-93-2 Supplier Device Package: SOD-93-2 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: STTH30 Product Status: Obsolete

Win Source Part Number: 1282022-STTH30L06P
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 300
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 30 A
Reverse Recovery Time (trr): 90 ns
Current - Reverse Leakage @ Vr: 25 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: SOD-93-2
Supplier Device Package: SOD-93-2
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STTH30
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH30L06P
Discrete Semiconductor Products - Diodes - Rectifiers STTH30L06P
DIODE GEN PURP 600V 30A SOD93-2

DIODE GEN PURP 600V 30A SOD93-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-STTH30L06P 1282022-STTH30L06P STTH30L06P
Product Name 600V 50A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube
RoHS Compliant RoHS
IO 30 amps
Diode Type Standard
VF 1.55 volts 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220867 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - FXF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
80V 250MA SOT23 Diode and Rectifier - 280-BAL99E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj -65 C (-85 F)
View Details
2 suppliers