STMicroelectronics Diode and Rectifier STTH30AC06SP

Description
Turbo 2 ultrafast high voltage rectifier Product overview: STTH30AC06SP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30AC06SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Turbo 2 ultrafast high voltage rectifier Product overview: STTH30AC06SP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30AC06SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 280-STTH30AC06SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-STTH30AC06SP
Diode and Rectifier 280-STTH30AC06SP
Turbo 2 ultrafast high voltage rectifier Product overview: STTH30AC06SP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30AC06SP can be used for catalog matching and distributor lookup.

Turbo 2 ultrafast high voltage rectifier Product overview: STTH30AC06SP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30AC06SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281988-STTH30AC06SP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281988-STTH30AC06SP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281988-STTH30AC06SP
Win Source Part Number: 1281988-STTH30AC06SP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: ECOPACK® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 300 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.95 V @ 30 A Reverse Recovery Time (trr): 60 ns Current - Reverse Leakage @ Vr: 20 µA @ 600 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: STTH30 Product Status: Obsolete

Win Source Part Number: 1281988-STTH30AC06SP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 300
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.95 V @ 30 A
Reverse Recovery Time (trr): 60 ns
Current - Reverse Leakage @ Vr: 20 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STTH30
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH30AC06SP
Discrete Semiconductor Products - Diodes - Rectifiers STTH30AC06SP
DIODE GEN PURP 600V 30A TO3P

DIODE GEN PURP 600V 30A TO3P

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH30AC06SP
Rectifiers STTH30AC06SP
Rectifiers Turbo 2 ultrafast high voltage rectifier

Rectifiers Turbo 2 ultrafast high voltage rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-STTH30AC06SP 1281988-STTH30AC06SP STTH30AC06SP STTH30AC06SP
Product Name Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
RoHS Compliant RoHS
Diode Type Standard
VF 1.95 volts 1.95 volts
VR 600 volts
IR 0.0200 mA
Unlock Full Specs
to access all available technical data