STMicroelectronics Discrete Semiconductor Products STTH2L06U-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 194805-STTH2L06U-TR Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Speed: Fast Recovery = 200mA (Io) Package: DO-214AA, SMB Manufacturer Device Package: SMB Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2A Reverse Recovery Time (trr): 85ns Current - Reverse Leakage @ Vr: 2μA @ 600V Operating Temperature - Junction: 175°C (Max) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 194805-STTH2L06U-TR Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Speed: Fast Recovery = 200mA (Io) Package: DO-214AA, SMB Manufacturer Device Package: SMB Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2A Reverse Recovery Time (trr): 85ns Current - Reverse Leakage @ Vr: 2μA @ 600V Operating Temperature - Junction: 175°C (Max) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 194805-STTH2L06U-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
194805-STTH2L06U-TR
Discrete Semiconductor Products 194805-STTH2L06U-TR
Manufacturer: STMicroelectronics Win Source Part Number: 194805-STTH2L06U-TR Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Speed: Fast Recovery = 200mA (Io) Package: DO-214AA, SMB Manufacturer Device Package: SMB Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2A Reverse Recovery Time (trr): 85ns Current - Reverse Leakage @ Vr: 2μA @ 600V Operating Temperature - Junction: 175°C (Max) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 194805-STTH2L06U-TR
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AA, SMB
Manufacturer Device Package: SMB
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 2μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
600V 2A Diode and Rectifier - 280-STTH2L06U-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 2A Diode and Rectifier
280-STTH2L06U-TR
600V 2A Diode and Rectifier 280-STTH2L06U-TR
DIODE GEN PURP 600V 2A SMB Product overview: STTH2L06U-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2L06U-TR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 2A SMB Product overview: STTH2L06U-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2L06U-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 194805-STTH2L06U-TR 280-STTH2L06U-TR
Product Name Discrete Semiconductor Products 600V 2A Diode and Rectifier
Diode Type Standard
VF 1.3 volts
VR 600 volts
IR 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TS902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 200 volts
View Details
Rectifier Diodes - 3SM2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Single Diodes - BAS16WH6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
View Details
3 suppliers
Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details