STMicroelectronics 350V 20A Diode and Rectifier STTH20P035FP

Description
DIODE GEN PURP 350V 20A TO220FP Product overview: STTH20P035FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH20P035FP can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE GEN PURP 350V 20A TO220FP Product overview: STTH20P035FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH20P035FP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
350V 20A Diode and Rectifier - 280-STTH20P035FP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350V 20A Diode and Rectifier
280-STTH20P035FP
350V 20A Diode and Rectifier 280-STTH20P035FP
DIODE GEN PURP 350V 20A TO220FP Product overview: STTH20P035FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH20P035FP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 350V 20A TO220FP Product overview: STTH20P035FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH20P035FP can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTH20P035FP - 194802-STTH20P035FP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH20P035FP
194802-STTH20P035FP
Diodes, Rectifiers - Single - STTH20P035FP 194802-STTH20P035FP
Manufacturer: STMicroelectronics Win Source Part Number: 194802-STTH20P035FP Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 194802-STTH20P035FP
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH20P035FP
Discrete Semiconductor Products - Diodes - Rectifiers STTH20P035FP
DIODE GEN PURP 350V 20A TO220FP

DIODE GEN PURP 350V 20A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH20P035FP
Rectifiers STTH20P035FP
Rectifiers RECTIFIER

Rectifiers RECTIFIER

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-STTH20P035FP 194802-STTH20P035FP STTH20P035FP STTH20P035FP
Product Name 350V 20A Diode and Rectifier Diodes, Rectifiers - Single - STTH20P035FP Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tube
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2466918 - RS Components, Ltd.
Specs
Package TO-220; ITO-220AC
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS4KW12KA-3 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 15000 mA
trr 2000 ns
View Details
General-purpose dual Schottky diode - BAS40-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details