STMicroelectronics, Inc. Diode, Fast, 2A, 800V, Do-204Ac-2; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics STTH208.

Description
DIODE, FAST, 2A, 800V, DO-204AC-2; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:1.65V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:45A;RoHS Compliant: Yes
Datasheet
Description
DIODE, FAST, 2A, 800V, DO-204AC-2; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:1.65V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:45A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Fast, 2A, 800V, Do-204Ac-2; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 07X1973 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 2A, 800V, Do-204Ac-2; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
07X1973
Diode, Fast, 2A, 800V, Do-204Ac-2; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 07X1973
DIODE, FAST, 2A, 800V, DO-204AC-2; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:1.65V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:45A;RoHS Compliant: Yes

DIODE, FAST, 2A, 800V, DO-204AC-2; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):2A; Diode Configuration:Single; Forward Voltage VF Max:1.65V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:45A;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 07X1973
Product Name Diode, Fast, 2A, 800V, Do-204Ac-2; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 8.5 volts
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details