STMicroelectronics Dual 600 V 15 A Boost DC-DC Converter IC STTH15AC06CT

Description
600 V, 15 A dual Interleave Boost Ultrafast Diode Product overview: STTH15AC06CT from STMicroelectronics is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 600 V, 15 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Boost, 600 V, 15 A, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH15AC06CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600 V, 15 A dual Interleave Boost Ultrafast Diode Product overview: STTH15AC06CT from STMicroelectronics is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 600 V, 15 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Boost, 600 V, 15 A, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH15AC06CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 600 V 15 A Boost DC-DC Converter IC
286-STTH15AC06CT
Dual 600 V 15 A Boost DC-DC Converter IC 286-STTH15AC06CT
600 V, 15 A dual Interleave Boost Ultrafast Diode Product overview: STTH15AC06CT from STMicroelectronics is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 600 V, 15 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Boost, 600 V, 15 A, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH15AC06CT can be used for catalog matching and distributor lookup.

600 V, 15 A dual Interleave Boost Ultrafast Diode Product overview: STTH15AC06CT from STMicroelectronics is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 600 V, 15 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Boost, 600 V, 15 A, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH15AC06CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 286-STTH15AC06CT
Product Name Dual 600 V 15 A Boost DC-DC Converter IC
Package Type Other; TO-220AB
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
LM3205 650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers - LM3205TL/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA,WSON
Features Adjustable Output
Output Voltage 0.8000 to 3.6 volts
View Details