STMicroelectronics Diodes, Rectifiers - Single - STTH12R06DI STTH12R06DI

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037454-STTH12R06DI Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 2.9V @ 12A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 45μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC ins Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037454-STTH12R06DI Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 2.9V @ 12A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 45μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC ins Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STTH12R06DI - 037454-STTH12R06DI - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH12R06DI
037454-STTH12R06DI
Diodes, Rectifiers - Single - STTH12R06DI 037454-STTH12R06DI
Manufacturer: STMicroelectronics Win Source Part Number: 037454-STTH12R06DI Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 2.9V @ 12A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 45μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC ins Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037454-STTH12R06DI
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 2.9V @ 12A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 45μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC ins
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
600V 12A Diode and Rectifier - 280-STTH12R06DI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 12A Diode and Rectifier
280-STTH12R06DI
600V 12A Diode and Rectifier 280-STTH12R06DI
DIODE GEN PURP 600V 12A TO220AC Product overview: STTH12R06DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH12R06DI can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 12A TO220AC Product overview: STTH12R06DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH12R06DI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 037454-STTH12R06DI 280-STTH12R06DI
Product Name Diodes, Rectifiers - Single - STTH12R06DI 600V 12A Diode and Rectifier
Diode Type Standard
VF 2.9 volts
VR 600 volts
IR 0.0450 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223395 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-201ad
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type FRD - Model: FDRW40C120J - Fuji Electric Corp. of America
Specs
Package TO-247-P2
IO 40 amps
VRRM 1200 volts
View Details
Diode and Rectifier - 280-BAS16-02W H6327 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers