STMicroelectronics 8A 1200V Diode and Rectifier STTA812DI

Description
8A, 1200V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTC PACKAGE-2 Product overview: STTA812DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA812DI can be used for catalog matching and distributor lookup.
Request a Quote
Description
8A, 1200V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTC PACKAGE-2 Product overview: STTA812DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA812DI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8A 1200V Diode and Rectifier - 280-STTA812DI - ERSAELECTRONICS PTE. LTD.
Singapore
8A 1200V Diode and Rectifier
280-STTA812DI
8A 1200V Diode and Rectifier 280-STTA812DI
8A, 1200V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTC PACKAGE-2 Product overview: STTA812DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA812DI can be used for catalog matching and distributor lookup.

8A, 1200V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTC PACKAGE-2 Product overview: STTA812DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA812DI can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTA812DI - 1262124-STTA812DI - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTA812DI
1262124-STTA812DI
Diodes, Rectifiers - Single - STTA812DI 1262124-STTA812DI
Manufacturer: STMicroelectronics Win Source Part Number: 1262124-STTA812DI Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262124-STTA812DI
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-STTA812DI 1262124-STTA812DI
Product Name 8A 1200V Diode and Rectifier Diodes, Rectifiers - Single - STTA812DI
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
General-purpose Schottky diode - BAT42LS-QYL - Nexperia B.V.
Specs
Package SOD882BD SOD882BD
RoHS Compliant RoHS
IFSM 3 amps
View Details
3 suppliers
Rectifier Diodes, Type LLD - Model: YG901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 200 volts
View Details