STMicroelectronics, Inc. 4A 600V Diode and Rectifier STTA406RL

Description
4A, 600V, SILICON, RECTIFIER DIODE, DO-201AD, DO-201AD, 2 PIN Product overview: STTA406RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA406RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4A, 600V, SILICON, RECTIFIER DIODE, DO-201AD, DO-201AD, 2 PIN Product overview: STTA406RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA406RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4A 600V Diode and Rectifier - 280-STTA406RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 600V Diode and Rectifier
280-STTA406RL
4A 600V Diode and Rectifier 280-STTA406RL
4A, 600V, SILICON, RECTIFIER DIODE, DO-201AD, DO-201AD, 2 PIN Product overview: STTA406RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA406RL can be used for catalog matching and distributor lookup.

4A, 600V, SILICON, RECTIFIER DIODE, DO-201AD, DO-201AD, 2 PIN Product overview: STTA406RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA406RL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281972-STTA406RL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281972-STTA406RL
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281972-STTA406RL
Win Source Part Number: 1281972-STTA406RL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: TURBOSWITCH™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,900 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 4A (DC) Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 4 A Reverse Recovery Time (trr): 55 ns Current - Reverse Leakage @ Vr: 50 µA @ 600 V Operating Temperature - Junction: 125°C (Max) Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: STTA406 Product Status: Obsolete

Win Source Part Number: 1281972-STTA406RL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: TURBOSWITCH™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,900
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 4A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 4 A
Reverse Recovery Time (trr): 55 ns
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STTA406
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTA406RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTA406RL
Discrete Semiconductor Products - Diodes - Rectifiers STTA406RL
DIODE GEN PURP 600V 4A DO201AD

DIODE GEN PURP 600V 4A DO201AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-STTA406RL 1281972-STTA406RL STTA406RL
Product Name 4A 600V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS
IO 4 amps
Tj -40 C (-40 F) 125 C (257 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data