4A, 600V, SILICON, RECTIFIER DIODE, DO-201AD, DO-201AD, 2 PIN Product overview: STTA406 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA406 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 101010-STTA406
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 4A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 4A DO201AD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-STTA406 | 101010-STTA406 | STTA406 |
| Product Name | 4A 600V Diode and Rectifier | Diodes, Rectifiers - Single - STTA406 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | ||
| RoHS Compliant | RoHS | ||
| IO | 4 amps | ||
| Tj | -40 C (-40 F) | 125 C (257 F) | |
| Diode Type | Standard |