3A, 1200V, SILICON, RECTIFIER DIODE, DPAK-3 Product overview: STTA312B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1200V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA312B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281971-STTA312B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: TURBOSWITCH™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 3 A
Reverse Recovery Time (trr): 115 ns
Current - Reverse Leakage @ Vr: 20 µA @ 1200 V
Operating Temperature - Junction: 125°C (Max)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STTA312
Product Status: Obsolete
DIODE GEN PURP 1.2KV 3A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-STTA312B | 1281971-STTA312B | STTA312B |
| Product Name | 3A 1200V DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | ||
| RoHS Compliant | RoHS | ||
| IO | 3 amps | ||
| Tj | -65 C (-85 F) | 125 C (257 F) | |
| Diode Type | Standard |