15A, 600V, SILICON, RECTIFIER DIODE, TO-247AC, PLASTIC, TO-247, 3 PIN Product overview: STTA3006CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTA3006CW can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103905-STTA3006CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 15A
Reverse Recovery Time (trr): 65ns
Current - Reverse Leakage @ Vr: 100μA @ 480V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: STTA3006CW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CTNS-6306S; FFAF60UA60DN; UF3060; RFN30TS6D;
Introduction Date: November 09, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 600V 15A TO247-3
DIODE ARRAY GP 600V 15A TO247-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-STTA3006CW | 1103905-STTA3006CW | 761-STTA3006CW | STTA3006CW |
| Product Name | 15A 600V Diode and Rectifier | Diodes, Rectifiers - Arrays - STTA3006CW | DIODE ARRAY GP 600V 15A TO247-3 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247 |
| RoHS Compliant | RoHS | RoHS | ||
| IO | 15 amps | |||
| Tj | -65 C (-85 F) | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | |
| Diode Type | Standard | Standard |