Manufacturer: STMicroelectronics
Win Source Part Number: 795813-STTA2512P
Series: TURBOSWITCH
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: SOD-93-2
Diode Type: Standard
Reverse Recovery Time (trr): 110ns
Current - Reverse Leakage @ Vr: 150μA @ 480V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 25A
Part Status: Obsolete(EOL)
Family Name: STTA2512P
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-93
Voltage - Forward (Vf) (Maximum) @ If: 2.1V @ 25A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): RHRP30120_Q; S-20ETF12PbF ; DSEP29-12ASN; IDP18E120;
Introduction Date: November 09, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
25A, 1200V, SILICON, RECTIFIER DIODE, PLASTIC PACKAGE-2 Product overview: STTA2512P from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 1200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTA2512P can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 1200V 25A SOD93
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 795813-STTA2512P | 286-STTA2512P | STTA2512P |
| Product Name | Diodes, Rectifiers - Arrays - STTA2512P | 25A 1200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 2.1 volts | 2.1 volts | |
| VR | 1200 volts | ||
| IR | 0.1500 mA | ||
| Tj | 150 C (302 F) | -65 C (-85 F) |