STMicroelectronics, Inc. 20A 600V Diode and Rectifier STTA2006PI

Description
20A, 600V, SILICON, RECTIFIER DIODE, PLASTIC, DOP3I, 2 PIN Product overview: STTA2006PI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA2006PI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20A, 600V, SILICON, RECTIFIER DIODE, PLASTIC, DOP3I, 2 PIN Product overview: STTA2006PI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA2006PI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A 600V Diode and Rectifier - 280-STTA2006PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20A 600V Diode and Rectifier
280-STTA2006PI
20A 600V Diode and Rectifier 280-STTA2006PI
20A, 600V, SILICON, RECTIFIER DIODE, PLASTIC, DOP3I, 2 PIN Product overview: STTA2006PI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA2006PI can be used for catalog matching and distributor lookup.

20A, 600V, SILICON, RECTIFIER DIODE, PLASTIC, DOP3I, 2 PIN Product overview: STTA2006PI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA2006PI can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTA2006PI - 120797-STTA2006PI - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTA2006PI
120797-STTA2006PI
Diodes, Rectifiers - Single - STTA2006PI 120797-STTA2006PI
Manufacturer: STMicroelectronics Win Source Part Number: 120797-STTA2006PI Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.75V @ 20A Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DOP3I Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 120797-STTA2006PI
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 20A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DOP3I
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTA2006PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTA2006PI
Discrete Semiconductor Products - Diodes - Rectifiers STTA2006PI
DIODE GEN PURP 600V 20A DOP3I

DIODE GEN PURP 600V 20A DOP3I

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-STTA2006PI 120797-STTA2006PI STTA2006PI
Product Name 20A 600V Diode and Rectifier Diodes, Rectifiers - Single - STTA2006PI Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
RoHS Compliant RoHS
IO 20 amps
Diode Type Standard
VF 1.75 volts 1.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1697411 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N6078 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 75 amps
IF 3100 mA
trr 30 ns
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854CW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Schottky 70V Diode and Rectifier - 286-BAS16W E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers