20A 600V Rectifier Diode, Through Hole, Plastic Product overview: STTA2006P from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 20A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA2006P can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1262114-STTA2006P
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 60ns
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-93-2
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: SOD-93-2
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.75V at 20A
Current - Reverse Leakage at Vr: 100μA at 600V
DIODE GEN PURP 600V 20A SOD93-2
DIODE GEN PURP 600V 20A SOD93-2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-STTA2006P | 1262114-STTA2006P | STTA2006P | STTA2006P |
| Product Name | Through-Hole 20A 600V Diode and Rectifier | Diodes, Rectifiers - Single - STTA2006P | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Rail/Tube | SOD-93-2 | ||
| RoHS Compliant | RoHS | |||
| IO | 20 amps | |||
| Tj | -65 C (-85 F) | 150 C (302 F) | ||
| Diode Type | Standard |