Manufacturer: STMicroelectronics
Win Source Part Number: 795812-STTA1512PIRG
Series: TURBOSWITCH
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DOP3I-2 Insulated (Straight Leads)
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 105ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: 150°C (Maximum)
Part Status: Obsolete(EOL)
Family Name: STTA1512PI
Categories: Discrete Semiconductor Products
Manufacturer Package: DOP3I
Voltage - Forward (Vf) (Maximum) @ If: 2.1V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): APT15D100KG; SKKE 15/12; APT15D100K; STTA1512P;
Introduction Date: November 09, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 1.2KV 15A DOP3I Product overview: STTA1512PIRG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA1512PIRG can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 15A DOP3I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 795812-STTA1512PIRG | 280-STTA1512PIRG | STTA1512PIRG |
| Product Name | Diodes, Rectifiers - Single - STTA1512PIRG | 1.2KV 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 2.1 volts | 2.1 volts | |
| VR | 1200 volts | ||
| IR | 0.1000 mA | ||
| trr | 105 ns |