Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009841-STTA1206DIRG
Reverse Voltage: 600 V
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Surge Current: 110 A
Peak Reverse Current: 100 µA
Recovery Time: 55 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1009841-STTA1206DIRG |
| Product Name | OEM Parts - OEM Parts ( S ) - STTA1206DIRG |