STMicroelectronics, Inc. 60A 600V Diode and Rectifier STTA12006TV1

Description
60A, 600V, SILICON, RECTIFIER DIODE, PLASTIC, ISOTOP-4 Product overview: STTA12006TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTA12006TV1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60A, 600V, SILICON, RECTIFIER DIODE, PLASTIC, ISOTOP-4 Product overview: STTA12006TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTA12006TV1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60A 600V Diode and Rectifier
286-STTA12006TV1
60A 600V Diode and Rectifier 286-STTA12006TV1
60A, 600V, SILICON, RECTIFIER DIODE, PLASTIC, ISOTOP-4 Product overview: STTA12006TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTA12006TV1 can be used for catalog matching and distributor lookup.

60A, 600V, SILICON, RECTIFIER DIODE, PLASTIC, ISOTOP-4 Product overview: STTA12006TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTA12006TV1 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STTA12006TV1 - 795811-STTA12006TV1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTA12006TV1
795811-STTA12006TV1
Diodes, Rectifiers - Arrays - STTA12006TV1 795811-STTA12006TV1
Manufacturer: STMicroelectronics Win Source Part Number: 795811-STTA12006TV1 Series: TURBOSWITCH Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: ISOTOP Mounting: Chassis Mount Diode Type: Standard Reverse Recovery Time (trr): 80ns Current - Reverse Leakage @ Vr: 200μA @ 480V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Part Status: Obsolete(EOL) Family Name: STTA12006TV1 Categories: Discrete Semiconductor Products Manufacturer Package: ISOTOP Voltage - Forward (Vf) (Maximum) @ If: 1.75V @ 60A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): DSEI2x101-06A; MUR2X060A06; APT2x101DQ60J; APT2X101D60J; Introduction Date: November 09, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795811-STTA12006TV1
Series: TURBOSWITCH
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: ISOTOP
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 200μA @ 480V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Part Status: Obsolete(EOL)
Family Name: STTA12006TV1
Categories: Discrete Semiconductor Products
Manufacturer Package: ISOTOP
Voltage - Forward (Vf) (Maximum) @ If: 1.75V @ 60A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): DSEI2x101-06A; MUR2X060A06; APT2x101DQ60J; APT2X101D60J;
Introduction Date: November 09, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTA12006TV1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTA12006TV1
Discrete Semiconductor Products - Diodes - Rectifiers STTA12006TV1
DIODE MODULE GP 600V 60A ISOTOP

DIODE MODULE GP 600V 60A ISOTOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-STTA12006TV1 795811-STTA12006TV1 STTA12006TV1
Product Name 60A 600V Diode and Rectifier Diodes, Rectifiers - Arrays - STTA12006TV1 Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube
RoHS Compliant RoHS
IO 60 amps
Tj -65 C (-85 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data