STMicroelectronics, Inc. Single FETs, MOSFETs STT6N3LLH6

Description
N-Channel 30V 6A (Tc) 1.6W (Tc) Surface Mount SOT-23-6
Request a Quote Datasheet
Description
N-Channel 30V 6A (Tc) 1.6W (Tc) Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13591-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13591-6-ND
Single FETs, MOSFETs 497-13591-6-ND
N-Channel 30V 6A (Tc) 1.6W (Tc) Surface Mount SOT-23-6

N-Channel 30V 6A (Tc) 1.6W (Tc) Surface Mount SOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - 497-13591-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13591-1-ND
Single FETs, MOSFETs 497-13591-1-ND
N-Channel 30V 6A (Tc) 1.6W (Tc) Surface Mount SOT-23-6

N-Channel 30V 6A (Tc) 1.6W (Tc) Surface Mount SOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - 497-13591-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13591-2-ND
Single FETs, MOSFETs 497-13591-2-ND
N-Channel 30V 6A (Tc) 1.6W (Tc) Surface Mount SOT-23-6

N-Channel 30V 6A (Tc) 1.6W (Tc) Surface Mount SOT-23-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT6N3LLH6 - 1103899-STT6N3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT6N3LLH6
1103899-STT6N3LLH6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT6N3LLH6 1103899-STT6N3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 1103899-STT6N3LLH6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-6 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 3.6nC @ 4.5V Max Input Capacitance: 283pF @ 24V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 3A, 10V Alternative Parts (Cross-Reference): FDC655BN; DMG6402LDM-7; DMN3033LDM; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103899-STT6N3LLH6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-6
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 3.6nC @ 4.5V
Max Input Capacitance: 283pF @ 24V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 3A, 10V
Alternative Parts (Cross-Reference): FDC655BN; DMG6402LDM-7; DMN3033LDM;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 6A SOT-23 MOSFET Transistor
278-STT6N3LLH6
30V 6A SOT-23 MOSFET Transistor 278-STT6N3LLH6
N-Ch JFET 30V 6A SOT-23-6L Power MOSFET Product overview: STT6N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STT6N3LLH6 can be used for catalog matching and distributor lookup.

N-Ch JFET 30V 6A SOT-23-6L Power MOSFET Product overview: STT6N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STT6N3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STT6N3LLH6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STT6N3LLH6
Single FETs, MOSFETs STT6N3LLH6
MOSFET N-CH 30V 6A SOT23-6

MOSFET N-CH 30V 6A SOT23-6

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 6A, 1.6W, Sot-23; Transistor Polarity Stmicroelectronics - 07AH7134 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 6A, 1.6W, Sot-23; Transistor Polarity Stmicroelectronics
07AH7134
Mosfet, N-Ch, 30V, 6A, 1.6W, Sot-23; Transistor Polarity Stmicroelectronics 07AH7134
MOSFET, N-CH, 30V, 6A, 1.6W, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 6A, 1.6W, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 30V .025Ohm 6A STripFET VI

MOSFET N-Ch 30V .025Ohm 6A STripFET VI

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STT6N3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STT6N3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STT6N3LLH6
MOSFET N-CH 30V 6A SOT23-6

MOSFET N-CH 30V 6A SOT23-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-13591-6-ND 1103899-STT6N3LLH6 278-STT6N3LLH6 STT6N3LLH6 07AH7134 STT6N3LLH6 STT6N3LLH6
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT6N3LLH6 30V 6A SOT-23 MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 30V, 6A, 1.6W, Sot-23; Transistor Polarity Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23-6 SOT3; SOT23; SOT-23-6 SOT23; SOT-23-6 TO-3; SOT23 SOT23; SOT-23-6
V(BR)DSS 30 volts 30 volts
PD 1600 milliwatts 1600 milliwatts 1600 milliwatts
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data