Manufacturer: STMicroelectronics
Win Source Part Number: 1103898-STT5PF20V
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-6
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 450mV @ 250μA
Max Gate Charge: 4.5nC @ 2.5V
Max Input Capacitance: 412pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 80 mOhm @ 2.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
P-CH JFET, 20V, 5A, 80mR, SOT-23-6 Product overview: STT5PF20V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STT5PF20V can be used for catalog matching and distributor lookup.
P-Channel 20V 5A (Tc) 1.6W (Tc) Surface Mount SOT-23-6
MOSFET P-CH 20V 5A SOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1103898-STT5PF20V | 278-STT5PF20V | STT5PF20V-ND | STT5PF20V |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT5PF20V | 20V 5A SOT-23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | |
| V(BR)DSS | 20 volts | |||
| PD | 1600 milliwatts | 1600 milliwatts |