STMicroelectronics, Inc. Single FETs, MOSFETs STT5N2VH5

Description
N-Channel 20V 5A (Tj) 1.6W (Tc) Surface Mount SOT-23-6
Request a Quote Datasheet
Description
N-Channel 20V 5A (Tj) 1.6W (Tc) Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STT5N2VH5TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STT5N2VH5TR-ND
Single FETs, MOSFETs 497-STT5N2VH5TR-ND
N-Channel 20V 5A (Tj) 1.6W (Tc) Surface Mount SOT-23-6

N-Channel 20V 5A (Tj) 1.6W (Tc) Surface Mount SOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - 497-STT5N2VH5CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STT5N2VH5CT-ND
Single FETs, MOSFETs 497-STT5N2VH5CT-ND
N-Channel 20V 5A (Tj) 1.6W (Tc) Surface Mount SOT-23-6

N-Channel 20V 5A (Tj) 1.6W (Tc) Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
20V 5A SOT-23 MOSFET Transistor
278-STT5N2VH5
20V 5A SOT-23 MOSFET Transistor 278-STT5N2VH5
N-CH 20V 5A MOSFET SOT-23-6L Product overview: STT5N2VH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STT5N2VH5 can be used for catalog matching and distributor lookup.

N-CH 20V 5A MOSFET SOT-23-6L Product overview: STT5N2VH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STT5N2VH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT5N2VH5 - 1103897-STT5N2VH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT5N2VH5
1103897-STT5N2VH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT5N2VH5 1103897-STT5N2VH5
Manufacturer: STMicroelectronics Win Source Part Number: 1103897-STT5N2VH5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 700mV @ 250μA (Min) Max Gate Charge: 4.6nC @ 4.5V Max Input Capacitance: 367pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 30 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103897-STT5N2VH5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 700mV @ 250μA (Min)
Max Gate Charge: 4.6nC @ 4.5V
Max Input Capacitance: 367pF @ 16V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 30 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 20V 0.025 Ohm 5 A STripFET(TM) V

MOSFET N-Ch 20V 0.025 Ohm 5 A STripFET(TM) V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STT5N2VH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STT5N2VH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STT5N2VH5
MOSFET N-CH 20V SOT23-6

MOSFET N-CH 20V SOT23-6

Supplier's Site
Single FETs, MOSFETs - STT5N2VH5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STT5N2VH5
Single FETs, MOSFETs STT5N2VH5
MOSFET N-CH 20V SOT23-6

MOSFET N-CH 20V SOT23-6

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 5A, Sot-23 Rohs Compliant Stmicroelectronics - 47AK7023 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 5A, Sot-23 Rohs Compliant Stmicroelectronics
47AK7023
Mosfet, N-Ch, 20V, 5A, Sot-23 Rohs Compliant Stmicroelectronics 47AK7023
MOSFET, N-CH, 20V, 5A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 5A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STT5N2VH5TR-ND 278-STT5N2VH5 1103897-STT5N2VH5 STT5N2VH5 STT5N2VH5 STT5N2VH5 47AK7023
Product Name Single FETs, MOSFETs 20V 5A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT5N2VH5 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 20V, 5A, Sot-23 Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23-6 SOT3; SOT23; SOT-23-6 SOT23; SOT-23-6 SOT23; SOT-23-6 TO-3; SOT23
PD 1600 milliwatts 1600 milliwatts 1600 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data