STMicroelectronics, Inc. Single FETs, MOSFETs STT4PF20V

Description
P-Channel 20V 3A (Tc) 1.6W (Tc) Surface Mount SOT-23-6
Request a Quote Datasheet
Description
P-Channel 20V 3A (Tc) 1.6W (Tc) Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-3236-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3236-2-ND
Single FETs, MOSFETs 497-3236-2-ND
P-Channel 20V 3A (Tc) 1.6W (Tc) Surface Mount SOT-23-6

P-Channel 20V 3A (Tc) 1.6W (Tc) Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
P-Channel 3000mA 20V SOT-23 MOSFET Transistor
278-STT4PF20V
P-Channel 3000mA 20V SOT-23 MOSFET Transistor 278-STT4PF20V
3000mA, 20V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, SOT-23, 6 PIN Product overview: STT4PF20V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3000mA, 20V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3000mA, 20V, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STT4PF20V can be used for catalog matching and distributor lookup.

3000mA, 20V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, SOT-23, 6 PIN Product overview: STT4PF20V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3000mA, 20V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3000mA, 20V, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STT4PF20V can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT4PF20V - 1103896-STT4PF20V - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT4PF20V
1103896-STT4PF20V
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT4PF20V 1103896-STT4PF20V
Manufacturer: STMicroelectronics Win Source Part Number: 1103896-STT4PF20V Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-6 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 600mV @ 250μA Max Gate Charge: 7.8nC @ 4.5V Max Input Capacitance: 500pF @ 15V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 110 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103896-STT4PF20V
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-6
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 600mV @ 250μA
Max Gate Charge: 7.8nC @ 4.5V
Max Input Capacitance: 500pF @ 15V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 110 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STT4PF20V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STT4PF20V
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STT4PF20V
MOSFET P-CH 20V 3A SOT-23-6

MOSFET P-CH 20V 3A SOT-23-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-3236-2-ND 278-STT4PF20V 1103896-STT4PF20V STT4PF20V
Product Name Single FETs, MOSFETs P-Channel 3000mA 20V SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT4PF20V Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 SOT3; SOT23; SOT-23-6 SOT23; SOT-23-6
PD 1600 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data