STMicroelectronics, Inc. P-Channel 30 V 0.048 Ohm 4 A MOSFET Transistor STT4P3LLH6

Description
P-Channel 30 V, 0.048 Ohm typ., 4 A STripFET H6 Power MOSFET in a SOT23-6L package Product overview: STT4P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.048 Ohm, 4 A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.048 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STT4P3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel 30 V, 0.048 Ohm typ., 4 A STripFET H6 Power MOSFET in a SOT23-6L package Product overview: STT4P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.048 Ohm, 4 A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.048 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STT4P3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 30 V 0.048 Ohm 4 A MOSFET Transistor
278-STT4P3LLH6
P-Channel 30 V 0.048 Ohm 4 A MOSFET Transistor 278-STT4P3LLH6
P-Channel 30 V, 0.048 Ohm typ., 4 A STripFET H6 Power MOSFET in a SOT23-6L package Product overview: STT4P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.048 Ohm, 4 A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.048 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STT4P3LLH6 can be used for catalog matching and distributor lookup.

P-Channel 30 V, 0.048 Ohm typ., 4 A STripFET H6 Power MOSFET in a SOT23-6L package Product overview: STT4P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.048 Ohm, 4 A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.048 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STT4P3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15521-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15521-2-ND
Single FETs, MOSFETs 497-15521-2-ND
P-Channel 30V 4A (Ta) 1.6W (Ta) Surface Mount SOT-23-6

P-Channel 30V 4A (Ta) 1.6W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - 497-15521-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15521-1-ND
Single FETs, MOSFETs 497-15521-1-ND
P-Channel 30V 4A (Ta) 1.6W (Ta) Surface Mount SOT-23-6

P-Channel 30V 4A (Ta) 1.6W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - 497-15521-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15521-6-ND
Single FETs, MOSFETs 497-15521-6-ND
P-Channel 30V 4A (Ta) 1.6W (Ta) Surface Mount SOT-23-6

P-Channel 30V 4A (Ta) 1.6W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT4P3LLH6 - 1103895-STT4P3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT4P3LLH6
1103895-STT4P3LLH6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT4P3LLH6 1103895-STT4P3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 1103895-STT4P3LLH6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-6 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 639pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 56 mOhm @ 2A, 10V Alternative Parts (Cross-Reference): FDC610PZ; DMP3056LDM; DMP3056LDMQ-7; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Commercial, Communications & Networking, Test & Measurement, Industrial, Wireless, Computers & Computer Peripherals

Manufacturer: STMicroelectronics
Win Source Part Number: 1103895-STT4P3LLH6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-6
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 639pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 56 mOhm @ 2A, 10V
Alternative Parts (Cross-Reference): FDC610PZ; DMP3056LDM; DMP3056LDMQ-7;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Commercial, Communications & Networking, Test & Measurement, Industrial, Wireless, Computers & Computer Peripherals

Buy Now Datasheet
Mosfet, P-Ch, 30V, 4A, Sot-23; Channel Type Stmicroelectronics - 45AC7768 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 4A, Sot-23; Channel Type Stmicroelectronics
45AC7768
Mosfet, P-Ch, 30V, 4A, Sot-23; Channel Type Stmicroelectronics 45AC7768
MOSFET, P-CH, 30V, 4A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; Qualification:-RoHS Compliant: Yes

MOSFET, P-CH, 30V, 4A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Channel 30 V, 0.048 Ohm typ., 4 A STripFET H6 Power MOSFET in a SOT23-6L package

MOSFET P-Channel 30 V, 0.048 Ohm typ., 4 A STripFET H6 Power MOSFET in a SOT23-6L package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STT4P3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STT4P3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STT4P3LLH6
MOSFET P-CH 30V 4A SOT23-6

MOSFET P-CH 30V 4A SOT23-6

Supplier's Site
Single FETs, MOSFETs - STT4P3LLH6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STT4P3LLH6
Single FETs, MOSFETs STT4P3LLH6
MOSFET P-CH 30V 4A SOT23-6

MOSFET P-CH 30V 4A SOT23-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STT4P3LLH6 497-15521-2-ND 1103895-STT4P3LLH6 45AC7768 STT4P3LLH6 STT4P3LLH6 STT4P3LLH6
Product Name P-Channel 30 V 0.048 Ohm 4 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT4P3LLH6 Mosfet, P-Ch, 30V, 4A, Sot-23; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 SOT3; SOT23; SOT-23-6 TO-3; SOT23 SOT23; SOT-23-6 SOT23; SOT-23-6
V(BR)DSS 30 volts 30 volts
PD 1600 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data