STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT3PF30L STT3PF30L

Description
Manufacturer: STMicroelectronics Win Source Part Number: 142503-STT3PF30L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.4A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 7nC @ 4.5V Max Input Capacitance: 420pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 165 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 142503-STT3PF30L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.4A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 7nC @ 4.5V Max Input Capacitance: 420pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 165 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT3PF30L - 142503-STT3PF30L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT3PF30L
142503-STT3PF30L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT3PF30L 142503-STT3PF30L
Manufacturer: STMicroelectronics Win Source Part Number: 142503-STT3PF30L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.4A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 7nC @ 4.5V Max Input Capacitance: 420pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 165 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 142503-STT3PF30L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.4A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 7nC @ 4.5V
Max Input Capacitance: 420pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 165 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-8046-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8046-2-ND
Single FETs, MOSFETs 497-8046-2-ND
P-Channel 30V 2.4A (Tc) 1.6W (Tc) Surface Mount SOT-23-6

P-Channel 30V 2.4A (Tc) 1.6W (Tc) Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
30V 2.4A SOT-23 MOSFET Transistor
278-STT3PF30L
30V 2.4A SOT-23 MOSFET Transistor 278-STT3PF30L
30V P-CH MOSFET, 2.4A, 140mR, SOT-23-6 Product overview: STT3PF30L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.4A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.4A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STT3PF30L can be used for catalog matching and distributor lookup.

30V P-CH MOSFET, 2.4A, 140mR, SOT-23-6 Product overview: STT3PF30L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.4A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.4A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STT3PF30L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STT3PF30L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STT3PF30L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STT3PF30L
MOSFET P-CH 30V 2.4A SOT23-6

MOSFET P-CH 30V 2.4A SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 142503-STT3PF30L 497-8046-2-ND 278-STT3PF30L STT3PF30L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT3PF30L Single FETs, MOSFETs 30V 2.4A SOT-23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 30 volts
PD 1600 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
300V 46A MOSFET Transistor - 278-64-6006PBF - ERSAELECTRONICS PTE. LTD.
Specs
PD 430000 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
4 suppliers