Manufacturer: STMicroelectronics
Win Source Part Number: 054017-STT3PF20V
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.2A (Tc)
Gate-Source Threshold Voltage: 600mV @ 250μA
Max Gate Charge: 4.7nC @ 4.5V
Max Input Capacitance: 315pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 200 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
P-Channel 20V 2.2A (Tc) 1.6W (Tc) Surface Mount SOT-23-6
2.2A, 20V, P-CH MOSFET, SOT-23-6, 140mR Rds(on) Product overview: STT3PF20V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2A, 20V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.2A, 20V, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STT3PF20V can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 2.2A SOT23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 054017-STT3PF20V | STT3PF20V-ND | 278-STT3PF20V | STT3PF20V |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT3PF20V | Single FETs, MOSFETs | 2.2A 20V SOT-23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | |
| V(BR)DSS | 20 volts | |||
| PD | 1600 milliwatts | 1600 milliwatts |