STMicroelectronics, Inc. Single FETs, MOSFETs STT3P2UH7

Description
P-Channel 20V 3A (Tc) 1.6W (Tc) Surface Mount SOT-23-6
Request a Quote Datasheet
Description
P-Channel 20V 3A (Tc) 1.6W (Tc) Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15156-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15156-2-ND
Single FETs, MOSFETs 497-15156-2-ND
P-Channel 20V 3A (Tc) 1.6W (Tc) Surface Mount SOT-23-6

P-Channel 20V 3A (Tc) 1.6W (Tc) Surface Mount SOT-23-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT3P2UH7 - 898457-STT3P2UH7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT3P2UH7
898457-STT3P2UH7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT3P2UH7 898457-STT3P2UH7
Manufacturer: STMicroelectronics Win Source Part Number: 898457-STT3P2UH7 Series: STripFET™ Operating Temperature Range: 150°C (TJ) Features: P-Channel 20 V 3A (Tc) 1.6W (Tc) Surface Mount SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: STT3P Categories: Discrete Semiconductor Products Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: 497-15156-1, 497-15156-6, 497-15156-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898457-STT3P2UH7
Series: STripFET™
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 20 V 3A (Tc) 1.6W (Tc) Surface Mount SOT-23-6
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STT3P
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 497-15156-1, 497-15156-6, 497-15156-2

Buy Now Datasheet
Singapore, Singapore
P-Channel 20 V 0.087 Ohm 3 A MOSFET Transistor
278-STT3P2UH7
P-Channel 20 V 0.087 Ohm 3 A MOSFET Transistor 278-STT3P2UH7
P-channel 20 V, 0.087 Ohm typ., 3 A STripFET H7 Power MOSFET in a SOT23-6L package Product overview: STT3P2UH7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V, 0.087 Ohm, 3 A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 0.087 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STT3P2UH7 can be used for catalog matching and distributor lookup.

P-channel 20 V, 0.087 Ohm typ., 3 A STripFET H7 Power MOSFET in a SOT23-6L package Product overview: STT3P2UH7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V, 0.087 Ohm, 3 A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 0.087 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STT3P2UH7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STT3P2UH7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STT3P2UH7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STT3P2UH7
MOSFET P-CH 20V 3A SOT23-6

MOSFET P-CH 20V 3A SOT23-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-15156-2-ND 898457-STT3P2UH7 278-STT3P2UH7 STT3P2UH7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT3P2UH7 P-Channel 20 V 0.087 Ohm 3 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 62-0203PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers