STMicroelectronics, Inc. Single FETs, MOSFETs STT2PF60L

Description
P-Channel 60V 2A (Tc) 1.6W (Tc) Surface Mount SOT-23-6
Request a Quote Datasheet
Description
P-Channel 60V 2A (Tc) 1.6W (Tc) Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-8045-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8045-2-ND
Single FETs, MOSFETs 497-8045-2-ND
P-Channel 60V 2A (Tc) 1.6W (Tc) Surface Mount SOT-23-6

P-Channel 60V 2A (Tc) 1.6W (Tc) Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SMD 60V 2A SOT-23 MOSFET Transistor
278-STT2PF60L
SMD 60V 2A SOT-23 MOSFET Transistor 278-STT2PF60L
60V 2A P-CH MOSFET, 250mR, SOT-23-6, Surface Mount Product overview: STT2PF60L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 2A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STT2PF60L can be used for catalog matching and distributor lookup.

60V 2A P-CH MOSFET, 250mR, SOT-23-6, Surface Mount Product overview: STT2PF60L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 2A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STT2PF60L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT2PF60L - 1103894-STT2PF60L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT2PF60L
1103894-STT2PF60L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT2PF60L 1103894-STT2PF60L
Manufacturer: STMicroelectronics Win Source Part Number: 1103894-STT2PF60L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-6 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 313pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 250 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103894-STT2PF60L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-6
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 313pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 250 mOhm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STT2PF60L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STT2PF60L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STT2PF60L
MOSFET P-CH 60V 2A SOT23-6

MOSFET P-CH 60V 2A SOT23-6

Supplier's Site
Single FETs, MOSFETs - STT2PF60L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STT2PF60L
Single FETs, MOSFETs STT2PF60L
MOSFET P-CH 60V 2A SOT23-6

MOSFET P-CH 60V 2A SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-8045-2-ND 278-STT2PF60L 1103894-STT2PF60L STT2PF60L STT2PF60L
Product Name Single FETs, MOSFETs SMD 60V 2A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STT2PF60L Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 SOT3; SOT23; SOT-23-6 SOT23; SOT-23-6 SOT23; SOT-23-6
PD 1600 milliwatts 1600 milliwatts 1600 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065030K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
FET, MOSFET Arrays - AUIRF9952QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers