Manufacturer: STMicroelectronics
Win Source Part Number: 348306-STT13005D
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 400V 2A 45W Through Hole SOT-32-3
High voltage fast-switching NPN power transistor Product overview: STT13005D from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STT13005D can be used for catalog matching and distributor lookup.
TRANS NPN 400V 2A SOT32-3
Bipolar Transistors - BJT Hi Vltg Fast Switch NPN Pwr Transistr
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 348306-STT13005D | 497-12680-5-ND | 276-STT13005D | STT13005D | STT13005D |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - STT13005D | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Package Type | SOT3 | TO-225AA, TO-126-3 | |||
| Polarity | NPN | NPN | |||
| IC(max) | 2000 milliamps | 2000 milliamps | |||
| VCEO | 400 volts | 400 volts |