STMicroelectronics, Inc. 400V 2A Bipolar Transistor STT13005D-K

Description
NPN BJT 400V 2A TO-126 Transistor Product overview: STT13005D-K from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STT13005D-K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT 400V 2A TO-126 Transistor Product overview: STT13005D-K from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STT13005D-K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 2A Bipolar Transistor
276-STT13005D-K
400V 2A Bipolar Transistor 276-STT13005D-K
NPN BJT 400V 2A TO-126 Transistor Product overview: STT13005D-K from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STT13005D-K can be used for catalog matching and distributor lookup.

NPN BJT 400V 2A TO-126 Transistor Product overview: STT13005D-K from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STT13005D-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - STT13005D-K - 1262069-STT13005D-K - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STT13005D-K
1262069-STT13005D-K
Electronic Wholesale - STT13005D-K 1262069-STT13005D-K
Manufacturer: STMicroelectronics Win Source Part Number: 1262069-STT13005D-K Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 45W Transistor Type: NPN Family Name: STT13005D Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: SOT-32-3 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 400V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 400mA, 1.6A Current - Collector Cutoff (Maximum): 250μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 500mA, 5V Alternative Parts (Cross-Reference): KSC5302DMSTU; KSC5302DMTU; KSE13003_NL; Introduction Date: July 10, 2008 ECCN: EAR99 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262069-STT13005D-K
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 45W
Transistor Type: NPN
Family Name: STT13005D
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: SOT-32-3
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 400mA, 1.6A
Current - Collector Cutoff (Maximum): 250μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 500mA, 5V
Alternative Parts (Cross-Reference): KSC5302DMSTU; KSC5302DMTU; KSE13003_NL;
Introduction Date: July 10, 2008
ECCN: EAR99
Country of Origin: China
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 497-10970-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-10970-ND
Single Bipolar Transistors 497-10970-ND
Bipolar (BJT) Transistor NPN 400V 2A 45W Through Hole SOT-32-3

Bipolar (BJT) Transistor NPN 400V 2A 45W Through Hole SOT-32-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STT13005D-K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STT13005D-K
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STT13005D-K
TRANS NPN 400V 2A SOT32-3

TRANS NPN 400V 2A SOT32-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
STT13005D-K
Bipolar Transistors - BJT STT13005D-K
Bipolar Transistors - BJT High Voltage NPN 700V VCES 400V VCEO

Bipolar Transistors - BJT High Voltage NPN 700V VCES 400V VCEO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-STT13005D-K 1262069-STT13005D-K 497-10970-ND STT13005D-K STT13005D-K
Product Name 400V 2A Bipolar Transistor Electronic Wholesale - STT13005D-K Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
IC(max) 2000 milliamps 2000 milliamps
PD 45000 milliwatts
TJ -65 C (-85 F) 150 C (302 F)
Polarity NPN NPN
Package Type SOT3 TO-225AA, TO-126-3
Unlock Full Specs
to access all available technical data