STMicroelectronics Discrete Semiconductor Products STT13005

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054016-STT13005 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: SOT-32-3 Standard Package: 50 Power - Max: 45W Voltage - Collector Emitter Breakdown (Max): 400V Current - Collector (Ic) (Max): 2A Transistor Type: NPN Current - Collector Cutoff (Max): 250µA Vce Saturation (Max) @ Ib Ic: 1.5V @ 400mA 1.6A DC Current Gain (hFE) (Min) @ Ic Vce: 10 @ 500mA 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054016-STT13005 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: SOT-32-3 Standard Package: 50 Power - Max: 45W Voltage - Collector Emitter Breakdown (Max): 400V Current - Collector (Ic) (Max): 2A Transistor Type: NPN Current - Collector Cutoff (Max): 250µA Vce Saturation (Max) @ Ib Ic: 1.5V @ 400mA 1.6A DC Current Gain (hFE) (Min) @ Ic Vce: 10 @ 500mA 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 054016-STT13005 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
054016-STT13005
Discrete Semiconductor Products 054016-STT13005
Manufacturer: STMicroelectronics Win Source Part Number: 054016-STT13005 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: SOT-32-3 Standard Package: 50 Power - Max: 45W Voltage - Collector Emitter Breakdown (Max): 400V Current - Collector (Ic) (Max): 2A Transistor Type: NPN Current - Collector Cutoff (Max): 250µA Vce Saturation (Max) @ Ib Ic: 1.5V @ 400mA 1.6A DC Current Gain (hFE) (Min) @ Ic Vce: 10 @ 500mA 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054016-STT13005
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-225AA TO-126-3
Manufacturer Device Package: SOT-32-3
Standard Package: 50
Power - Max: 45W
Voltage - Collector Emitter Breakdown (Max): 400V
Current - Collector (Ic) (Max): 2A
Transistor Type: NPN
Current - Collector Cutoff (Max): 250µA
Vce Saturation (Max) @ Ib Ic: 1.5V @ 400mA 1.6A
DC Current Gain (hFE) (Min) @ Ic Vce: 10 @ 500mA 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 054016-STT13005
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data