Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 107909-STSR3CD-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2A, 3.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 4 V to 5.5 V
Rise and Fall Time: 40ns, 30ns
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC GATE DRVR LOW-SIDE 8SO Product overview: STSR3CD-TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-STSR3CD-TR can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SO
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC DRIVER SYNC FOR FLYBACK 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-4401-2-ND | 107909-STSR3CD-TR | 730-STSR3CD-TR | STSR3CD-TR | STSR3CD-TR | 761-STSR3CD-TR |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - STSR3CD-TR | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | IC DRIVER SYNC FOR FLYBACK 8SOIC |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | ||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 to 4 volts | 4 to 5.5 volts | 4 to 5.5 volts |
| Rise Time | 40 ns | 40 ns | 40 ns | 40 ns |